Status: | Unknown |
---|---|
Series: | Polar HiPerFET Series |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
300
in stock
|
Buy Now | |
element14
from US$2.27
|
300
in stock
|
Buy Now | |
Farnell
from US$1.98
|
300
in stock
|
Buy Now | |
Schukat Electronic
from US$1.53
|
-
|
Buy Now | |
Distrelec
from US$3.87
|
-
|
Buy Now | |
TTI Europe
from US$2.00
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5.5V |
Power Dissipation Pd | 200W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | Polar HiPerFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IXFP12N50P?
Additional datasheets, footprints and schematics for IXFP12N50P are listed on our Part Details page. You can also find images and similar parts to IXFP12N50P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFP12N50P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFP12N50P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFP12N50P fall under?
The IXFP12N50P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFP12N50P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFP12N50P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFP12N50P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFP12N50P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for IXFP12N50P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFP12N50P often in real-time on the comparison pages.
What if I can't find stock of IXFP12N50P?
You can fill out our help required form which you can use to request a quote for IXFP12N50P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.