Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 0.42ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.5V |
Power Dissipation Pd | 660W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Id Max | 24A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 30V |
Where can I find additional details, specifications and documents for a IXFH24N90P?
Additional datasheets, footprints and schematics for IXFH24N90P are listed on our Part Details page. You can also find images and similar parts to IXFH24N90P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFH24N90P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFH24N90P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFH24N90P fall under?
The IXFH24N90P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFH24N90P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFH24N90P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFH24N90P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFH24N90P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IXFH24N90P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFH24N90P often in real-time on the comparison pages.
What if I can't find stock of IXFH24N90P?
You can fill out our help required form which you can use to request a quote for IXFH24N90P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.