Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Ic Continuous a Max | 50A |
Fall Time tf | 70ns |
Junction to Case Thermal Resistance A | 0.6°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | Copack (FRD) |
Power Dissipation Max | 200W |
Rise Time | 70ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
Where can I find additional details, specifications and documents for a IXDR30N120D1?
Additional datasheets, footprints and schematics for IXDR30N120D1 are listed on our Part Details page. You can also find images and similar parts to IXDR30N120D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXDR30N120D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXDR30N120D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXDR30N120D1 fall under?
The IXDR30N120D1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXDR30N120D1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXDR30N120D1 you can contact the distributor directly for product support, shipping queries etc.
Is the IXDR30N120D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXDR30N120D1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IXDR30N120D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXDR30N120D1 often in real-time on the comparison pages.
What if I can't find stock of IXDR30N120D1?
You can fill out our help required form which you can use to request a quote for IXDR30N120D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.