Status: | Active |
---|---|
Series: | ITAxxB1 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
2,479
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
2,479
in stock
|
Buy Now | |
element14
from US$1.17
|
2,479
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Schukat Electronic
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ESD protection up to 15 kV |
High surge capability Transil array: IPP = 40 A (8/20 µs) |
Up to 5 bidirectional Transil functions |
Peak pulse power: 300 W (8/20 µs) |
Low leakage current |
Low clamping factor (VCL / VBR) at high current level |
Product Specifications |
---|
DS4174 Bidirectional Transilâ„¢ array for data line protection |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Bidir, 300W, Soic | Newark Electronics |
TVS DIODE, BIDIR, 300W, SOIC | element14 |
ESD Suppressor TVS 15KV 8-Pin SO N T/R | Avnet Silica |
ITAxxB1 Series 5 Line 18 V 350 pF Bi-Directional SMT TransilÔ Array - SOIC-8 | Future Electronics |
SMD TVS Array 5xBip 300W 15V SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ITA18B1RL?
Additional datasheets, footprints and schematics for ITA18B1RL are listed on our Part Details page. You can also find images and similar parts to ITA18B1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITA18B1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITA18B1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITA18B1RL fall under?
The ITA18B1RL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ITA18B1RL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITA18B1RL you can contact the distributor directly for product support, shipping queries etc.
Is the ITA18B1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ITA18B1RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for ITA18B1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITA18B1RL often in real-time on the comparison pages.
What if I can't find stock of ITA18B1RL?
You can fill out our help required form which you can use to request a quote for ITA18B1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.