Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | Mylar |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | 9kV |
Thickness | 0.127mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 11.8mm |
Mounting Hole Dia | 0.71mm |
Overall Width | 5.6mm |
Insulator, For Crystal Mounts 100Pck | Newark Electronics |
INSULATOR, FOR CRYSTAL MOUNTS 100PCK | element14 |
Where can I find additional details, specifications and documents for a ISQ 04 - 100 PK?
Additional datasheets, footprints and schematics for ISQ 04 - 100 PK are listed on our Part Details page. You can also find images and similar parts to ISQ 04 - 100 PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISQ 04 - 100 PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISQ 04 - 100 PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISQ 04 - 100 PK fall under?
The ISQ 04 - 100 PK is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to ISQ 04 - 100 PK when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISQ 04 - 100 PK you can contact the distributor directly for product support, shipping queries etc.
Is the ISQ 04 - 100 PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISQ 04 - 100 PK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ISQ 04 - 100 PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISQ 04 - 100 PK often in real-time on the comparison pages.
What if I can't find stock of ISQ 04 - 100 PK?
You can fill out our help required form which you can use to request a quote for ISQ 04 - 100 PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.