Status: | Unknown |
---|---|
Series: | ispPAC Series |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 24 |
No. of I/O's | - |
Logic Case Style | TQFP |
No. of Pins | 48Pins |
Frequency | 25MHz |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.96V |
Propagation Delay | - |
Global Clock Setup Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ispPAC Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1014 |
I/O Output Drive | High Voltage FET Drivers |
Logic Function Number | 1014 |
Logic IC Function | Power Management |
Operating Temperature Range | -40°C to +105°C |
Programmable Logic Type | CPLD |
Supply Current Max | 20mA |
Supply Voltage Range | 2.8V to 3.96V |
Termination Type | Surface Mount Device |
Voltage Vcc | 3.3V |
6 - 12 V 24 Macrocell Power Supply Monitor Sequence Controller - TQFP-48 | Future Electronics |
Cpld, Power Supply Monitor, Tqfp-48 | Newark Electronics |
IC, POWER SUPPLY MONITOR, 48TQFP | element14 |
Where can I find additional details, specifications and documents for a ISPPAC-POWR1014A-01TN48I?
Additional datasheets, footprints and schematics for ISPPAC-POWR1014A-01TN48I are listed on our Part Details page. You can also find images and similar parts to ISPPAC-POWR1014A-01TN48I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISPPAC-POWR1014A-01TN48I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISPPAC-POWR1014A-01TN48I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISPPAC-POWR1014A-01TN48I fall under?
The ISPPAC-POWR1014A-01TN48I is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ISPPAC-POWR1014A-01TN48I when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISPPAC-POWR1014A-01TN48I you can contact the distributor directly for product support, shipping queries etc.
Is the ISPPAC-POWR1014A-01TN48I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISPPAC-POWR1014A-01TN48I have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISPPAC-POWR1014A-01TN48I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISPPAC-POWR1014A-01TN48I often in real-time on the comparison pages.
What if I can't find stock of ISPPAC-POWR1014A-01TN48I?
You can fill out our help required form which you can use to request a quote for ISPPAC-POWR1014A-01TN48I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.