Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 64 |
No. of I/O's | 32I/O's |
Logic Case Style | LCC |
No. of Pins | 44Pins |
Frequency | 125MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Propagation Delay | 7.5ns |
Global Clock Setup Time | 5.5ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1016 |
I/O Interface Standard | TTL |
IC Generic Number | 1016 |
IC Temperature Range | Commercial |
Logic IC Base Number | 1016 |
Logic IC Function | Programmable ISP |
No. of Gate Equivalents | 2000 |
No. of Inputs | 4 |
Operating Temperature Range | 0°C to +70°C |
Programmable Logic Type | CPLD |
Supply Current Max | 90mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
CMOS ISP EEPLD, SMD, 1016, PLCC44 | element14 |
Cmos Isp Eepld, Smd, 1016, Plcc44 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISPLSI1016E-125LJN?
Additional datasheets, footprints and schematics for ISPLSI1016E-125LJN are listed on our Part Details page. You can also find images and similar parts to ISPLSI1016E-125LJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISPLSI1016E-125LJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISPLSI1016E-125LJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISPLSI1016E-125LJN fall under?
The ISPLSI1016E-125LJN is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ISPLSI1016E-125LJN when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISPLSI1016E-125LJN you can contact the distributor directly for product support, shipping queries etc.
Is the ISPLSI1016E-125LJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISPLSI1016E-125LJN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISPLSI1016E-125LJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISPLSI1016E-125LJN often in real-time on the comparison pages.
What if I can't find stock of ISPLSI1016E-125LJN?
You can fill out our help required form which you can use to request a quote for ISPLSI1016E-125LJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.