Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stepper Motor Type | Single Shaft |
---|---|
Motor Size | 59mm |
Coil Type | DC |
Torque Max | 130in-oz |
Current Rating | 3.4A |
Voltage Rating Max | 48VDC |
RoHS Compliant | Yes |
Stepper Motor+Driver+Controller, 48Vdc | Newark Electronics |
Size 23,130 oz-in motor w shaft seal+indexer+drive+absolute encoder w Modbus TC | IDEC Corporation ISMD23E2-130A-M12S | RS Americas |
Stepper Motors Stepper Motor+Drive+Controller | Sager |
Where can I find additional details, specifications and documents for a ISMD23E2-130A-M12S?
Additional datasheets, footprints and schematics for ISMD23E2-130A-M12S are listed on our Part Details page. You can also find images and similar parts to ISMD23E2-130A-M12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISMD23E2-130A-M12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISMD23E2-130A-M12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISMD23E2-130A-M12S fall under?
The ISMD23E2-130A-M12S is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > Stepper Motors.
Can I view similar or alternative parts?
You can view similar parts to ISMD23E2-130A-M12S when available in the Stepper Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISMD23E2-130A-M12S you can contact the distributor directly for product support, shipping queries etc.
Is the ISMD23E2-130A-M12S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISMD23E2-130A-M12S have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for ISMD23E2-130A-M12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISMD23E2-130A-M12S often in real-time on the comparison pages.
What if I can't find stock of ISMD23E2-130A-M12S?
You can fill out our help required form which you can use to request a quote for ISMD23E2-130A-M12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.