Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Space saving D-Pak package availability |
SCIS Energy = 300mJ at TJ = 25℃ |
Logic Level Gate Drive |
Applications |
---|
Body Electronics |
Description | ISL9V3040S3ST-F085C, IGBT, N-Channel Ignition, D2PAK, 400V, 17A, 1.58V, 300mJ EcoSPARK® I |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free |
V(BR)CES Typ (V) | 400 |
IC Max (A) | 17 |
VCE(sat) Typ (V) | 1.6 |
Trr Typ (ns) | 1900 |
PD Max (W) | 150 |
Package Type | D2PAK-3 / TO-263-2 |
Igbt, Aec-Q101, 420V, 21A, To-263 Rohs Compliant: Yes |Onsemi ISL9V3040S3ST-F085C | Newark Electronics |
ECOSPARK1 IGN-IGBT TO263 | Future Electronics |
Transistor I GBT N-CH 400V 21A 3-Pin DPAK T/R | Avnet America |
IGBT, AEC-Q101, 420V, 21A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a ISL9V3040S3ST-F085C?
Additional datasheets, footprints and schematics for ISL9V3040S3ST-F085C are listed on our Part Details page. You can also find images and similar parts to ISL9V3040S3ST-F085C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9V3040S3ST-F085C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9V3040S3ST-F085C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9V3040S3ST-F085C fall under?
The ISL9V3040S3ST-F085C is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to ISL9V3040S3ST-F085C when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9V3040S3ST-F085C you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9V3040S3ST-F085C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ISL9V3040S3ST-F085C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for ISL9V3040S3ST-F085C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9V3040S3ST-F085C often in real-time on the comparison pages.
What if I can't find stock of ISL9V3040S3ST-F085C?
You can fill out our help required form which you can use to request a quote for ISL9V3040S3ST-F085C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.