Status: | Unknown |
---|---|
Series: | ISL9R Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.4V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | ISL9R Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
Diode Switching 600V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
DIODE, FAST, 8A, 600V, TO-263AB-2 | Farnell |
Where can I find additional details, specifications and documents for a ISL9R860S3ST?
Additional datasheets, footprints and schematics for ISL9R860S3ST are listed on our Part Details page. You can also find images and similar parts to ISL9R860S3ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9R860S3ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9R860S3ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9R860S3ST fall under?
The ISL9R860S3ST is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ISL9R860S3ST when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9R860S3ST you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9R860S3ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL9R860S3ST have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for ISL9R860S3ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9R860S3ST often in real-time on the comparison pages.
What if I can't find stock of ISL9R860S3ST?
You can fill out our help required form which you can use to request a quote for ISL9R860S3ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.