Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
1,307
in stock
|
Buy Now | |
RS
from US$2.04
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
1,307
in stock
|
Buy Now | |
element14
from US$1.59
|
1,307
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 3.6V |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.3V |
Output Current | 2A |
Dropout Voltage Vdo | 115mV |
RoHS Compliant | Yes |
SINGLE 2A ADJUSTABLE Vout LDO - 3x3 10ld | RS |
Ldo, Adj, 0.5V-3.3V, 2A, -40 To 125Deg C Rohs Compliant: Yes |Renesas ISL80112IRAJZ | Newark Electronics |
LDO, ADJ, 0.5V-3.3V, 2A, -40 TO 125DEG C | element14 |
Ultra Low Dropout 2A Low Input Voltage NMOS LDOs | Future Electronics |
LDO Voltage Regulator, Adjustable, 700 mV to3.6 V, 1 Output, 53mV @ 2A, 500 mV to 3.3 V, 2 A, 10 Pins, DFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL80112IRAJZ.?
Additional datasheets, footprints and schematics for ISL80112IRAJZ. are listed on our Part Details page. You can also find images and similar parts to ISL80112IRAJZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL80112IRAJZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL80112IRAJZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL80112IRAJZ. fall under?
The ISL80112IRAJZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL80112IRAJZ. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL80112IRAJZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL80112IRAJZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL80112IRAJZ. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ISL80112IRAJZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL80112IRAJZ. often in real-time on the comparison pages.
What if I can't find stock of ISL80112IRAJZ.?
You can fill out our help required form which you can use to request a quote for ISL80112IRAJZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.