Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Voltage | 8.75V |
---|---|
Supply Voltage Max | 20V |
Controller IC Case Style | QSOP |
No. of Pins | 20Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Zvs Full Bridge Pwm Controller, 20Ld Qsop, Pb-Free W/ Anneal/Tape & Reel Rohs Compliant: Yes |Renesas ISL6754AAZA-T | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6754AAZA-T.?
Additional datasheets, footprints and schematics for ISL6754AAZA-T. are listed on our Part Details page. You can also find images and similar parts to ISL6754AAZA-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6754AAZA-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6754AAZA-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6754AAZA-T. fall under?
The ISL6754AAZA-T. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6754AAZA-T. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6754AAZA-T. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6754AAZA-T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6754AAZA-T. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6754AAZA-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6754AAZA-T. often in real-time on the comparison pages.
What if I can't find stock of ISL6754AAZA-T.?
You can fill out our help required form which you can use to request a quote for ISL6754AAZA-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.