Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Voltage Reference Type | Series - Fixed |
---|---|
Reference Voltage | 1.8V |
Initial Accuracy | 5mV |
Temperature Coefficient | 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ic,volt Reference,fixed,1.8V,cmos,to-236,3Pin,plastic Rohs Compliant: Yes |Renesas ISL60002DIH318Z-TK | Newark Electronics |
ISL60002: 1.8 V 7 mA Fixed Precision Low Power FGA Voltage Reference - SOT-23-3 | Future Electronics |
V-Ref Precision 1.8V 7mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL60002DIH318Z-TK.?
Additional datasheets, footprints and schematics for ISL60002DIH318Z-TK. are listed on our Part Details page. You can also find images and similar parts to ISL60002DIH318Z-TK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL60002DIH318Z-TK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL60002DIH318Z-TK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL60002DIH318Z-TK. fall under?
The ISL60002DIH318Z-TK. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ISL60002DIH318Z-TK. when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL60002DIH318Z-TK. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL60002DIH318Z-TK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL60002DIH318Z-TK. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL60002DIH318Z-TK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL60002DIH318Z-TK. often in real-time on the comparison pages.
What if I can't find stock of ISL60002DIH318Z-TK.?
You can fill out our help required form which you can use to request a quote for ISL60002DIH318Z-TK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.