Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
2,240
in stock
|
Buy Now | |
element14
from US$1.67
|
2,240
in stock
|
Buy Now | |
RS
from US$1.79
|
1,490
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.2V |
Initial Accuracy | 5mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Volt Ref, Series, 1.2V, -40 To 85Deg C | Newark Electronics |
VOLT REF, SERIES, 1.2V, -40 TO 85DEG C | element14 |
PbFree,Precision 1.20V Low Volt. FGA Ref | RS |
V-Ref Precision 1.2V 7mA 3-Pin SOT-23 T/R | Avnet Silica |
ISL60002 Series Precision 1.2 V 7 mA 0.42 % FGA Voltage Reference - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a ISL60002DIH311Z-TK?
Additional datasheets, footprints and schematics for ISL60002DIH311Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL60002DIH311Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL60002DIH311Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL60002DIH311Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL60002DIH311Z-TK fall under?
The ISL60002DIH311Z-TK is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL60002DIH311Z-TK when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL60002DIH311Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL60002DIH311Z-TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL60002DIH311Z-TK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for ISL60002DIH311Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL60002DIH311Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL60002DIH311Z-TK?
You can fill out our help required form which you can use to request a quote for ISL60002DIH311Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.