Status: | Unknown |
---|---|
Series: | ISL60002 FGA Series |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
1,186
in stock
|
Buy Now | |
RS
from US$1.82
|
1,998
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
1,186
in stock
|
Buy Now | |
element14
from US$1.67
|
1,186
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | ISL60002 FGA Series |
Reference Voltage | 1.024V |
Initial Accuracy | 5mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
RoHS Compliant | Yes |
PbFree,Precision 1.024V Low Volt. FGA Re | RS |
Volt Ref, Series-Fixed, 1.024V, 85Deg C Rohs Compliant: Yes |Renesas ISL60002DIH310Z-TK | Newark Electronics |
VOLT REF, SERIES-FIXED, 1.024V, 85DEG C | element14 |
Series Voltage Reference IC | Future Electronics |
V-Ref Precision 1.024V 7mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL60002DIH310Z-TK.?
Additional datasheets, footprints and schematics for ISL60002DIH310Z-TK. are listed on our Part Details page. You can also find images and similar parts to ISL60002DIH310Z-TK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL60002DIH310Z-TK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL60002DIH310Z-TK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL60002DIH310Z-TK. fall under?
The ISL60002DIH310Z-TK. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ISL60002DIH310Z-TK. when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL60002DIH310Z-TK. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL60002DIH310Z-TK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL60002DIH310Z-TK. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ISL60002DIH310Z-TK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL60002DIH310Z-TK. often in real-time on the comparison pages.
What if I can't find stock of ISL60002DIH310Z-TK.?
You can fill out our help required form which you can use to request a quote for ISL60002DIH310Z-TK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.