Status: | Unknown |
---|---|
Series: | FGA ISL60002 Series |
RoHS: | Unknown |
Prices starting from US$3.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.27
|
5,606
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
5,606
in stock
|
Buy Now | |
element14
from US$4.48
|
5,606
in stock
|
Buy Now | |
RS
from US$4.26
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
-
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | FGA ISL60002 Series |
Reference Voltage | 1.2V |
Initial Accuracy | 1mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Voltage Ref, Series, 1.2V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SERIES, 1.2V, SOT-23-3 | element14 |
PbFree,Precision 1.20V Low Volt. FGA Re | RS |
ISL60002 Series Precision 1.2 V 7 mA 0.08 % FGA Voltage Reference - SOT-23-3 | Future Electronics |
V-Ref Precision 1.2V 7mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL60002BIH311Z-TK?
Additional datasheets, footprints and schematics for ISL60002BIH311Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL60002BIH311Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL60002BIH311Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL60002BIH311Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL60002BIH311Z-TK fall under?
The ISL60002BIH311Z-TK is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL60002BIH311Z-TK when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL60002BIH311Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL60002BIH311Z-TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL60002BIH311Z-TK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL60002BIH311Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL60002BIH311Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL60002BIH311Z-TK?
You can fill out our help required form which you can use to request a quote for ISL60002BIH311Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.