Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 200MHz |
Slew Rate | 500V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 50mA |
Supply Voltage Range | 3V to 3.6V |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Ic, Video Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL59830AIAZ?
Additional datasheets, footprints and schematics for ISL59830AIAZ are listed on our Part Details page. You can also find images and similar parts to ISL59830AIAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL59830AIAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL59830AIAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL59830AIAZ fall under?
The ISL59830AIAZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Video Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ISL59830AIAZ when available in the Video Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL59830AIAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL59830AIAZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL59830AIAZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL59830AIAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL59830AIAZ often in real-time on the comparison pages.
What if I can't find stock of ISL59830AIAZ?
You can fill out our help required form which you can use to request a quote for ISL59830AIAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.