Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.52
|
No stock
|
Buy Now |
No. of Channels | 2Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 17ohm |
Supply Voltage Range | 2.7V to 5.25V |
Analog Switch Case | TDFN-EP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
High Speed Usb2.0 Dpst Switch W/ O.v.p, 10Ld 3X3 Tdfn Ind/Tube Rohs Compliant: Yes |Renesas ISL54227IRTZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL54227IRTZ.?
Additional datasheets, footprints and schematics for ISL54227IRTZ. are listed on our Part Details page. You can also find images and similar parts to ISL54227IRTZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL54227IRTZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL54227IRTZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL54227IRTZ. fall under?
The ISL54227IRTZ. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to ISL54227IRTZ. when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL54227IRTZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL54227IRTZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL54227IRTZ. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL54227IRTZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL54227IRTZ. often in real-time on the comparison pages.
What if I can't find stock of ISL54227IRTZ.?
You can fill out our help required form which you can use to request a quote for ISL54227IRTZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.