Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 300MHz |
Slew Rate | 300V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 60mA |
Supply Voltage Range | - |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Differential |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Video Amp Single 8-Pin SOIC | RS |
VIDEO AMP, 300MHZ, 300V/US, SOIC-8 | element14 |
Ic, Video Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL4089IBZ?
Additional datasheets, footprints and schematics for ISL4089IBZ are listed on our Part Details page. You can also find images and similar parts to ISL4089IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL4089IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL4089IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL4089IBZ fall under?
The ISL4089IBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to ISL4089IBZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL4089IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL4089IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL4089IBZ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ISL4089IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL4089IBZ often in real-time on the comparison pages.
What if I can't find stock of ISL4089IBZ?
You can fill out our help required form which you can use to request a quote for ISL4089IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.