Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.45V/µs |
Supply Voltage Range | 3V to 40V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 3V to 40V |
Base Number | 28408 |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
OP AMP, QUAD, RRO, 40VIN, 1.2MHZ, 14SOIC | Farnell |
Isl28408Fbz Pb-Free 40V Precision Single Supply R2R Output L/Tube Rohs Compliant: Yes |Renesas ISL28408FBZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL28408FBZ?
Additional datasheets, footprints and schematics for ISL28408FBZ are listed on our Part Details page. You can also find images and similar parts to ISL28408FBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28408FBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28408FBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28408FBZ fall under?
The ISL28408FBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28408FBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28408FBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28408FBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28408FBZ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ISL28408FBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28408FBZ often in real-time on the comparison pages.
What if I can't find stock of ISL28408FBZ?
You can fill out our help required form which you can use to request a quote for ISL28408FBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.