Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 1.2V/µs |
Supply Voltage Range | 3V to 40V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 3V to 40V |
Op Amp Type | Precision |
Op Amp, 3.2Mhz, 1V/Us, 8-Soic | Newark Electronics |
OP AMP, 3.2MHZ, 1V/US, 8-SOIC | element14 |
OP Amp Dual GP R-R O/P ±20V/40V 8-Pin SOIC N | Avnet America |
OP Amp Dual GP R-R O/P �20V/40V 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL28218FBZ?
Additional datasheets, footprints and schematics for ISL28218FBZ are listed on our Part Details page. You can also find images and similar parts to ISL28218FBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28218FBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28218FBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28218FBZ fall under?
The ISL28218FBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28218FBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28218FBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28218FBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28218FBZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for ISL28218FBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28218FBZ often in real-time on the comparison pages.
What if I can't find stock of ISL28218FBZ?
You can fill out our help required form which you can use to request a quote for ISL28218FBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.