Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3.5MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | 2.25V to 6V ± 1.125V to ± 3V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.25V to 6V ± 1.125V to ± 3V |
Base Number | 28134 |
Op Amp Type | Chopper Stabilized |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier, Single, 3.5 Mhz, 1, 1.5 V/ S, 2.25V To 6V, 1.125V To 3V, Soic, 8 Rohs Compliant: Yes |Renesas ISL28134IBZ | Newark Electronics |
ISL28134 Series 5 V 3.5 MHz 1.5 V/â•¡s Rail to Rail Operational Amplifier-SOIC-8LD | Future Electronics |
Operational Amplifier, 1 Channel, 3.5 MHz, 1.5 V/us, 2.25 V to 6 V, ±1.125V and ±3V, 8 Pins, NSOIC | Avnet America |
OP AMP, RRIO, 6VIN, 3.5MHZ, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a ISL28134IBZ?
Additional datasheets, footprints and schematics for ISL28134IBZ are listed on our Part Details page. You can also find images and similar parts to ISL28134IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28134IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28134IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28134IBZ fall under?
The ISL28134IBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28134IBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28134IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28134IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28134IBZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL28134IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28134IBZ often in real-time on the comparison pages.
What if I can't find stock of ISL28134IBZ?
You can fill out our help required form which you can use to request a quote for ISL28134IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.