Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 400kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Op Amp Type | Micropower |
Operational Amplifiers - Op Amps | Future Electronics |
Operational Amplifier, 1 Channel, 400 kHz, 200 mV/us, 1.8 V to 5.5 V, 5 Pins, SC-70 | Avnet America |
OP AMP, 400KHZ, 0.2V/US, 5-SC70 | Farnell |
Isl28133Fez Pb-Free Single Micropower, Zero-Drift, Rrio Oper/Tape & Reel Rohs Compliant: Yes |Renesas ISL28133FEZ-T7 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL28133FEZ-T7?
Additional datasheets, footprints and schematics for ISL28133FEZ-T7 are listed on our Part Details page. You can also find images and similar parts to ISL28133FEZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28133FEZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28133FEZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28133FEZ-T7 fall under?
The ISL28133FEZ-T7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28133FEZ-T7 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28133FEZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28133FEZ-T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28133FEZ-T7 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL28133FEZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28133FEZ-T7 often in real-time on the comparison pages.
What if I can't find stock of ISL28133FEZ-T7?
You can fill out our help required form which you can use to request a quote for ISL28133FEZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.