Status: | Unknown |
---|---|
Series: | ISL21090 Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.52
|
1,955
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
1,955
in stock
|
Buy Now | |
element14
from US$6.04
|
1,955
in stock
|
Buy Now | |
Future Electronics
from US$4.23
|
1,000
in stock
|
Buy Now | |
RS
from US$6.33
|
-
|
Buy Now | |
Avnet America
from US$4.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | ISL21090 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.02% |
Temperature Coefficient | ± 7ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 2109 |
Input Voltage | 3.6V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 3.6V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.02% |
Reference Volts | 2.5V |
Voltage Ref, Series, 2.5V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 2.5V, NSOIC-8 | element14 |
ISL21090 Series 2.5 V 0.02 % Low Noise Precision Voltage Reference - SOIC-8LD | Future Electronics |
PbFree,Precision 2.5V High Voltage, Band | RS |
Voltage Reference, Precision, Series - Fixed, 2.5 V, 8 Pins, NSOIC | Avnet America |
Where can I find additional details, specifications and documents for a ISL21090BFB825Z-TK?
Additional datasheets, footprints and schematics for ISL21090BFB825Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL21090BFB825Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21090BFB825Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21090BFB825Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21090BFB825Z-TK fall under?
The ISL21090BFB825Z-TK is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL21090BFB825Z-TK when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21090BFB825Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21090BFB825Z-TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL21090BFB825Z-TK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for ISL21090BFB825Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21090BFB825Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL21090BFB825Z-TK?
You can fill out our help required form which you can use to request a quote for ISL21090BFB825Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.