Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Reference Voltage | 2.5V |
Initial Accuracy | 2.5mV |
Temperature Coefficient | ± 25ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Voltage Ref, Series, 2.5V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL21060CFH625Z-TK?
Additional datasheets, footprints and schematics for ISL21060CFH625Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL21060CFH625Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21060CFH625Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21060CFH625Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21060CFH625Z-TK fall under?
The ISL21060CFH625Z-TK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ISL21060CFH625Z-TK when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21060CFH625Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21060CFH625Z-TK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL21060CFH625Z-TK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL21060CFH625Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21060CFH625Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL21060CFH625Z-TK?
You can fill out our help required form which you can use to request a quote for ISL21060CFH625Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.