Status: | Unknown |
---|---|
Series: | ISL21010 Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
1,850
in stock
|
Buy Now | |
element14
from US$1.02
|
3,905
in stock
|
Buy Now | |
Farnell
from US$0.95
|
3,905
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
1,188
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | ISL21010 Series |
Reference Voltage | 1.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.2V |
Reference Volts | 1.5V |
VOLTAGE REF, SERIES, 1.5V, SOT-23-3 | element14 |
Intersil, ISL21010CFH315Z-TK | RS |
Volt Ref, Series, 1.5V, -40 To 125Deg C | Newark Electronics |
V-Ref Precision 1.5V 25mA 3-Pin SOT-23 T/R | Avnet Silica |
ISL21010 Series 1.5 V 80 uA â–’0.2 % LDO Voltage Reference - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a ISL21010CFH315Z-TK?
Additional datasheets, footprints and schematics for ISL21010CFH315Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL21010CFH315Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21010CFH315Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21010CFH315Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21010CFH315Z-TK fall under?
The ISL21010CFH315Z-TK is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL21010CFH315Z-TK when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21010CFH315Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21010CFH315Z-TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL21010CFH315Z-TK have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL21010CFH315Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21010CFH315Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL21010CFH315Z-TK?
You can fill out our help required form which you can use to request a quote for ISL21010CFH315Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.