Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.15
Chip Configuration | 8bit |
---|---|
Bus Frequency | 8MHz |
IC Interface Type | CMOS |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | LCC |
No. of Pins | 44Pins |
No. of I/O's | 24I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 82 |
Line Bus Drive Receive Transceiver Type | Programmable I/O Buffer |
Logic Case Style | LCC |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
CMOS Programmable Peripheral Interface 44-Pin PLCC | Avnet America |
Programmable Peripheral Interface, Lcc-44 | Newark Electronics |
IS82C55 Series 24 I/O Pin 2.5 mA Drive CMOS Programmable Peripheral Interface | Future Electronics |
IC: interface | TME |
IC, CMOS PROGRAMMABLE, INTERFACE | Farnell |
Where can I find additional details, specifications and documents for a IS82C55AZ?
Additional datasheets, footprints and schematics for IS82C55AZ are listed on our Part Details page. You can also find images and similar parts to IS82C55AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS82C55AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS82C55AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS82C55AZ fall under?
The IS82C55AZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IS82C55AZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS82C55AZ you can contact the distributor directly for product support, shipping queries etc.
Is the IS82C55AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS82C55AZ have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, TME and Farnell have stock available or on a lead time for IS82C55AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS82C55AZ often in real-time on the comparison pages.
What if I can't find stock of IS82C55AZ?
You can fill out our help required form which you can use to request a quote for IS82C55AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.