Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Chip Configuration | 8bit |
---|---|
Bus Frequency | 5MHz |
IC Interface Type | CMOS |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | LCC |
No. of Pins | 44Pins |
No. of I/O s | 24I/O s |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a IS82C55A-5Z.?
Additional datasheets, footprints and schematics for IS82C55A-5Z. are listed on our Part Details page. You can also find images and similar parts to IS82C55A-5Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS82C55A-5Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS82C55A-5Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS82C55A-5Z. fall under?
The IS82C55A-5Z. is listed under Semiconductors - ICs > Drivers & Interfaces > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to IS82C55A-5Z. when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS82C55A-5Z. you can contact the distributor directly for product support, shipping queries etc.
Is the IS82C55A-5Z. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS82C55A-5Z. have stock available?
There is no stock from authorised distributors for IS82C55A-5Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS82C55A-5Z. often in real-time on the comparison pages.
What if I can't find stock of IS82C55A-5Z.?
You can fill out our help required form which you can use to request a quote for IS82C55A-5Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.