Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Size | 128Kbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 3.3V |
Memory Case Style | SOJ |
No. of Pins | 32Pins |
Access Time | 12ns |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
SRAM Chip Async Single 3.3V 1M-Bit 128K x 8 12ns 32-Pin SOJ | Avnet America |
Sram, 1Mbit, 12Ns, Soj-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a IS63LV1024L-12JL?
Additional datasheets, footprints and schematics for IS63LV1024L-12JL are listed on our Part Details page. You can also find images and similar parts to IS63LV1024L-12JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS63LV1024L-12JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS63LV1024L-12JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS63LV1024L-12JL fall under?
The IS63LV1024L-12JL is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS63LV1024L-12JL when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS63LV1024L-12JL you can contact the distributor directly for product support, shipping queries etc.
Is the IS63LV1024L-12JL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS63LV1024L-12JL have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for IS63LV1024L-12JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS63LV1024L-12JL often in real-time on the comparison pages.
What if I can't find stock of IS63LV1024L-12JL?
You can fill out our help required form which you can use to request a quote for IS63LV1024L-12JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.