Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 2.5V to 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
SRAM LLPow as 3,3V 256kx16 55ns TSOP44(I | Schukat Electronic |
4Mb, LP,Async,256K x 16,55ns,2.5v-3.6v | RS |
Sram, 4Mbit, 55Ns, Tsop-2-44 | Newark Electronics |
SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 55ns 44-Pin TSOP-II | Avnet America |
Where can I find additional details, specifications and documents for a IS62WV25616BLL-55TLI?
Additional datasheets, footprints and schematics for IS62WV25616BLL-55TLI are listed on our Part Details page. You can also find images and similar parts to IS62WV25616BLL-55TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS62WV25616BLL-55TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS62WV25616BLL-55TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS62WV25616BLL-55TLI fall under?
The IS62WV25616BLL-55TLI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS62WV25616BLL-55TLI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS62WV25616BLL-55TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS62WV25616BLL-55TLI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS62WV25616BLL-55TLI have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for IS62WV25616BLL-55TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS62WV25616BLL-55TLI often in real-time on the comparison pages.
What if I can't find stock of IS62WV25616BLL-55TLI?
You can fill out our help required form which you can use to request a quote for IS62WV25616BLL-55TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.