Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
180
in stock
|
Buy Now | |
Farnell
from US$0.76
|
1,505
in stock
|
Buy Now | |
Schukat Electronic
from US$1.27
|
865
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
860
in stock
|
Buy Now | |
element14
from US$1.03
|
860
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
119
in stock
|
Buy Now | |
Micros
from US$1.26
|
110
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 32K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOIC |
No. of Pins | 28Pins |
Access Time | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
IC, SRAM, 256KBIT, 45NS, SOP-28 | Farnell |
SRAM LLPow as 5V 32kx8 45ns SOP28 | Schukat Electronic |
Sram, 256Kbit, 45Ns, Sop-28 | Newark Electronics |
256K,Low Power,Async,32K x 8,45ns,5v | RS |
SRAM Chip Async Single 5V 256K-Bit 32K x 8 45ns 28-Pin SOP | Avnet America |
IC: SRAM memory | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a IS62C256AL-45ULI?
Additional datasheets, footprints and schematics for IS62C256AL-45ULI are listed on our Part Details page. You can also find images and similar parts to IS62C256AL-45ULI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS62C256AL-45ULI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS62C256AL-45ULI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS62C256AL-45ULI fall under?
The IS62C256AL-45ULI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS62C256AL-45ULI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS62C256AL-45ULI you can contact the distributor directly for product support, shipping queries etc.
Is the IS62C256AL-45ULI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS62C256AL-45ULI have stock available?
Authorised distributors including Farnell, Schukat Electronic, Newark Electronics, element14 and RS have stock available or on a lead time for IS62C256AL-45ULI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS62C256AL-45ULI often in real-time on the comparison pages.
What if I can't find stock of IS62C256AL-45ULI?
You can fill out our help required form which you can use to request a quote for IS62C256AL-45ULI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.