Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 8Mbit |
---|---|
SRAM Memory Configuration | 512K x 16bit |
Supply Voltage Range | 2.4V to 3.6V |
Memory Case Style | BGA |
No. of Pins | 48Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SRAM Chip Async Single 2.5V/3.3V 8M-Bit 512K x 16 10ns 48-Pin Mini-BGA | Avnet Asia |
Sram, 8Mbit, 10Ns, Bga-48 | Newark Electronics |
SRAM, 8MBIT, 10NS, BGA-48 | element14 |
Where can I find additional details, specifications and documents for a IS61WV51216BLL-10MLI?
Additional datasheets, footprints and schematics for IS61WV51216BLL-10MLI are listed on our Part Details page. You can also find images and similar parts to IS61WV51216BLL-10MLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61WV51216BLL-10MLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61WV51216BLL-10MLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61WV51216BLL-10MLI fall under?
The IS61WV51216BLL-10MLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS61WV51216BLL-10MLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61WV51216BLL-10MLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61WV51216BLL-10MLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS61WV51216BLL-10MLI have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for IS61WV51216BLL-10MLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61WV51216BLL-10MLI often in real-time on the comparison pages.
What if I can't find stock of IS61WV51216BLL-10MLI?
You can fill out our help required form which you can use to request a quote for IS61WV51216BLL-10MLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.