Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
461
in stock
|
Buy Now | |
Avnet Asia
from US$2.26
|
675
in stock
|
Buy Now | |
Schukat Electronic
from US$2.93
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.25
|
461
in stock
|
Buy Now | |
element14
from US$2.87
|
461
in stock
|
Buy Now | |
Avnet Silica
-
|
405
in stock
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 2.4V to 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SRAM Chip Async Single 2.5V/3.3V 4M-Bit 256K x 16 10ns 44-Pin TSOP-II | Avnet Asia |
SRAM HS as 3,3V 256kx16 10ns TSOP44(II) | Schukat Electronic |
Sram, 4Mbit, 10Ns, Tsop-Ii-44 | Newark Electronics |
SRAM, 4MBIT, 10NS, TSOP-II-44 | element14 |
Where can I find additional details, specifications and documents for a IS61WV25616BLL-10TLI?
Additional datasheets, footprints and schematics for IS61WV25616BLL-10TLI are listed on our Part Details page. You can also find images and similar parts to IS61WV25616BLL-10TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61WV25616BLL-10TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61WV25616BLL-10TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61WV25616BLL-10TLI fall under?
The IS61WV25616BLL-10TLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS61WV25616BLL-10TLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61WV25616BLL-10TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61WV25616BLL-10TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS61WV25616BLL-10TLI have stock available?
Authorised distributors including Avnet Asia, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for IS61WV25616BLL-10TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61WV25616BLL-10TLI often in real-time on the comparison pages.
What if I can't find stock of IS61WV25616BLL-10TLI?
You can fill out our help required form which you can use to request a quote for IS61WV25616BLL-10TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.