Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Size | 9Mbit |
---|---|
SRAM Memory Configuration | 256K x 8bit |
Supply Voltage Range | 3.135V to 3.465V |
Memory Case Style | TQFP |
No. of Pins | 100Pins |
Access Time | 3.1ns |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Sram, 9Mbit, 3.1Ns, Tqfp-100 | Newark Electronics |
SRAM Chip Sync Quad 3.3V 9M-Bit 256K x 36 3.1ns 100-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a IS61NLP25636A-200TQLI?
Additional datasheets, footprints and schematics for IS61NLP25636A-200TQLI are listed on our Part Details page. You can also find images and similar parts to IS61NLP25636A-200TQLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61NLP25636A-200TQLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61NLP25636A-200TQLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61NLP25636A-200TQLI fall under?
The IS61NLP25636A-200TQLI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS61NLP25636A-200TQLI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61NLP25636A-200TQLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61NLP25636A-200TQLI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS61NLP25636A-200TQLI have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Avnet Silica have stock available or on a lead time for IS61NLP25636A-200TQLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61NLP25636A-200TQLI often in real-time on the comparison pages.
What if I can't find stock of IS61NLP25636A-200TQLI?
You can fill out our help required form which you can use to request a quote for IS61NLP25636A-200TQLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.