Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 3.135V to 3.63V |
Memory Case Style | Mini BGA |
No. of Pins | 48Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Sram, 4Mbit, 10Ns, Minibga-48 | Newark Electronics |
SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 10ns 48-Pin Mini-BGA | Avnet America |
SRAM, 4MBIT, 10NS, MINI BGA-48 | Farnell |
Where can I find additional details, specifications and documents for a IS61LV25616AL-10BLI?
Additional datasheets, footprints and schematics for IS61LV25616AL-10BLI are listed on our Part Details page. You can also find images and similar parts to IS61LV25616AL-10BLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61LV25616AL-10BLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61LV25616AL-10BLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61LV25616AL-10BLI fall under?
The IS61LV25616AL-10BLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS61LV25616AL-10BLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61LV25616AL-10BLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61LV25616AL-10BLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS61LV25616AL-10BLI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for IS61LV25616AL-10BLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61LV25616AL-10BLI often in real-time on the comparison pages.
What if I can't find stock of IS61LV25616AL-10BLI?
You can fill out our help required form which you can use to request a quote for IS61LV25616AL-10BLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.