Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 32K x 8bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | SOJ |
No. of Pins | 28Pins |
Access Time | 15ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Sram | Newark Electronics |
Where can I find additional details, specifications and documents for a IS61LV256-15JL?
Additional datasheets, footprints and schematics for IS61LV256-15JL are listed on our Part Details page. You can also find images and similar parts to IS61LV256-15JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61LV256-15JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61LV256-15JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61LV256-15JL fall under?
The IS61LV256-15JL is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS61LV256-15JL when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61LV256-15JL you can contact the distributor directly for product support, shipping queries etc.
Is the IS61LV256-15JL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS61LV256-15JL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IS61LV256-15JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61LV256-15JL often in real-time on the comparison pages.
What if I can't find stock of IS61LV256-15JL?
You can fill out our help required form which you can use to request a quote for IS61LV256-15JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.