Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 128M x 16bit |
---|---|
Access Time | 255ps |
Page Size | 2048Byte |
No. of Pins | 96Pins |
Memory Case Style | BGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
IC Interface Type | Parallel |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Sdram, 2Gbit, Bga-96 | Newark Electronics |
SDRAM, 2GBIT, BGA-96 | element14 |
DRAM Chip DDR3 SDRAM 2G-Bit 128Mx16 1.35V 96-Pin TW-BGA | Avnet Silica |
Where can I find additional details, specifications and documents for a IS43TR16128CL-125KBLI?
Additional datasheets, footprints and schematics for IS43TR16128CL-125KBLI are listed on our Part Details page. You can also find images and similar parts to IS43TR16128CL-125KBLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS43TR16128CL-125KBLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS43TR16128CL-125KBLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS43TR16128CL-125KBLI fall under?
The IS43TR16128CL-125KBLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS43TR16128CL-125KBLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS43TR16128CL-125KBLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS43TR16128CL-125KBLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS43TR16128CL-125KBLI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for IS43TR16128CL-125KBLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS43TR16128CL-125KBLI often in real-time on the comparison pages.
What if I can't find stock of IS43TR16128CL-125KBLI?
You can fill out our help required form which you can use to request a quote for IS43TR16128CL-125KBLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.