Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 64M x 16bit |
---|---|
Access Time | 400ps |
Page Size | - |
No. of Pins | 84Pins |
Memory Case Style | BGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | Parallel |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin TWBGA T/R | Avnet America |
Dram, 1Gbit, 400Mhz, Bga-84 | Newark Electronics |
DRAM, 1GBIT, 400MHZ, BGA-84 | element14 |
Where can I find additional details, specifications and documents for a IS43DR16640C-25DBLI-TR?
Additional datasheets, footprints and schematics for IS43DR16640C-25DBLI-TR are listed on our Part Details page. You can also find images and similar parts to IS43DR16640C-25DBLI-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS43DR16640C-25DBLI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS43DR16640C-25DBLI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS43DR16640C-25DBLI-TR fall under?
The IS43DR16640C-25DBLI-TR is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS43DR16640C-25DBLI-TR when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS43DR16640C-25DBLI-TR you can contact the distributor directly for product support, shipping queries etc.
Is the IS43DR16640C-25DBLI-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS43DR16640C-25DBLI-TR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for IS43DR16640C-25DBLI-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS43DR16640C-25DBLI-TR often in real-time on the comparison pages.
What if I can't find stock of IS43DR16640C-25DBLI-TR?
You can fill out our help required form which you can use to request a quote for IS43DR16640C-25DBLI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.