Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 16M x 16bit |
---|---|
Access Time | 7.5ns |
Page Size | - |
No. of Pins | 54Pins |
Memory Case Style | BGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | LVCMOS |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Frequency | 133MHz |
Memory Type | DRAM |
Memory Voltage Vcc | 1.8 V |
Dram, 16M X 16Bit, -40 To 85Deg C | Newark Electronics |
DRAM Chip Mobile SDRAM 256M-Bit 16Mx16 1.8V 54-Pin TFBGA | Avnet America |
SDRAM, 256MBIT, 133MHZ, BGA-54 | Farnell |
Where can I find additional details, specifications and documents for a IS42VM16160K-75BLI?
Additional datasheets, footprints and schematics for IS42VM16160K-75BLI are listed on our Part Details page. You can also find images and similar parts to IS42VM16160K-75BLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS42VM16160K-75BLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS42VM16160K-75BLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS42VM16160K-75BLI fall under?
The IS42VM16160K-75BLI is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS42VM16160K-75BLI when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS42VM16160K-75BLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS42VM16160K-75BLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS42VM16160K-75BLI have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and Avnet Silica have stock available or on a lead time for IS42VM16160K-75BLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS42VM16160K-75BLI often in real-time on the comparison pages.
What if I can't find stock of IS42VM16160K-75BLI?
You can fill out our help required form which you can use to request a quote for IS42VM16160K-75BLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.