Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.86
|
535
in stock
|
Buy Now | |
Avnet Asia
from US$13.71
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
535
in stock
|
Buy Now | |
element14
from US$5.86
|
535
in stock
|
Buy Now | |
Avnet Silica
-
|
3,120
in stock
|
Buy Now | |
Kruse
-
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$4.42
|
-
|
Buy Now |
DRAM Memory Configuration | 8M x 32bit |
---|---|
Access Time | 5.4ns |
Page Size | - |
No. of Pins | 90Pins |
Memory Case Style | TFBGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | LVTTL |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
DRAM Chip SDRAM 256M-Bit 8M x 32 3.3V 90-Pin TF-BGA | Avnet Asia |
Dram, 256Mbit, 143Mhz, Tfbga-90 | Newark Electronics |
DRAM, 256MBIT, 143MHZ, TFBGA-90 | element14 |
IC MEM SDRAM IS42S32800J VFBGA-90 | Kruse |
Where can I find additional details, specifications and documents for a IS42S32800J-7BLI?
Additional datasheets, footprints and schematics for IS42S32800J-7BLI are listed on our Part Details page. You can also find images and similar parts to IS42S32800J-7BLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS42S32800J-7BLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS42S32800J-7BLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS42S32800J-7BLI fall under?
The IS42S32800J-7BLI is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS42S32800J-7BLI when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS42S32800J-7BLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS42S32800J-7BLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS42S32800J-7BLI have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for IS42S32800J-7BLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS42S32800J-7BLI often in real-time on the comparison pages.
What if I can't find stock of IS42S32800J-7BLI?
You can fill out our help required form which you can use to request a quote for IS42S32800J-7BLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.