Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
DRAM Memory Configuration | 8M x 16bit |
---|---|
Access Time | 5.4ns |
Page Size | - |
No. of Pins | 54Pins |
Memory Case Style | BGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | Parallel |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
DRAM Chip SDRAM 128M-Bit 8M x 16 3.3V 54-Pin TFBGA | Avnet America |
Sdram, 128Mbit, 166Mhz, Bga-54 | Newark Electronics |
SDRAM, 128MBIT, 166MHZ, BGA-54 | element14 |
Where can I find additional details, specifications and documents for a IS42S16800F-6BLI?
Additional datasheets, footprints and schematics for IS42S16800F-6BLI are listed on our Part Details page. You can also find images and similar parts to IS42S16800F-6BLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS42S16800F-6BLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS42S16800F-6BLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS42S16800F-6BLI fall under?
The IS42S16800F-6BLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS42S16800F-6BLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS42S16800F-6BLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS42S16800F-6BLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS42S16800F-6BLI have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for IS42S16800F-6BLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS42S16800F-6BLI often in real-time on the comparison pages.
What if I can't find stock of IS42S16800F-6BLI?
You can fill out our help required form which you can use to request a quote for IS42S16800F-6BLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.