Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DRAM Type | SDR |
---|---|
DRAM Density | 128Mbit |
DRAM Memory Configuration | 16M x 8bit |
Clock Frequency | 143MHz |
Memory Case Style | TSOP |
No. of Pins | 54Pins |
Supply Voltage Nom | 3.3V |
Access Time | 7ns |
RoHS Compliant | Yes |
Sdram, 128Mbit, 143Mhz, Tsop-54 | Newark Electronics |
Where can I find additional details, specifications and documents for a IS42S16800D-7TL?
Additional datasheets, footprints and schematics for IS42S16800D-7TL are listed on our Part Details page. You can also find images and similar parts to IS42S16800D-7TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS42S16800D-7TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS42S16800D-7TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS42S16800D-7TL fall under?
The IS42S16800D-7TL is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS42S16800D-7TL when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS42S16800D-7TL you can contact the distributor directly for product support, shipping queries etc.
Is the IS42S16800D-7TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS42S16800D-7TL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IS42S16800D-7TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS42S16800D-7TL often in real-time on the comparison pages.
What if I can't find stock of IS42S16800D-7TL?
You can fill out our help required form which you can use to request a quote for IS42S16800D-7TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.