Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 16M x 16bit |
---|---|
Access Time | 5.4ns |
Page Size | - |
No. of Pins | 24Pins |
Memory Case Style | TSOP-II |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | LVTTL |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
DRAM, 256MBIT, 143MHZ, TSOP-II-24 | element14 |
Dram, 256Mbit, 143Mhz, Tsop-Ii-24 | Newark Electronics |
DRAM Chip SDRAM 256M-Bit 16M x 16 3.3V 54-Pin TSOP-II | Avnet Silica |
Where can I find additional details, specifications and documents for a IS42S16160J-7TLI?
Additional datasheets, footprints and schematics for IS42S16160J-7TLI are listed on our Part Details page. You can also find images and similar parts to IS42S16160J-7TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS42S16160J-7TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS42S16160J-7TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS42S16160J-7TLI fall under?
The IS42S16160J-7TLI is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS42S16160J-7TLI when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS42S16160J-7TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS42S16160J-7TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS42S16160J-7TLI have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Avnet America have stock available or on a lead time for IS42S16160J-7TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS42S16160J-7TLI often in real-time on the comparison pages.
What if I can't find stock of IS42S16160J-7TLI?
You can fill out our help required form which you can use to request a quote for IS42S16160J-7TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.