Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 1M x 16bit |
---|---|
Access Time | 5.5ns |
Page Size | - |
No. of Pins | 60Pins |
Memory Case Style | BGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | Parallel |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SDRAM, 16MBIT, 143MHZ, BGA-60 | element14 |
Sdram, 16Mbit, 143Mhz, Bga-60 | Newark Electronics |
DRAM Chip SDRAM 16M-Bit 1Mx16 3.3V 60-Pin TFBGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a IS42S16100H-7BLI-TR?
Additional datasheets, footprints and schematics for IS42S16100H-7BLI-TR are listed on our Part Details page. You can also find images and similar parts to IS42S16100H-7BLI-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS42S16100H-7BLI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS42S16100H-7BLI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS42S16100H-7BLI-TR fall under?
The IS42S16100H-7BLI-TR is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS42S16100H-7BLI-TR when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS42S16100H-7BLI-TR you can contact the distributor directly for product support, shipping queries etc.
Is the IS42S16100H-7BLI-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS42S16100H-7BLI-TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for IS42S16100H-7BLI-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS42S16100H-7BLI-TR often in real-time on the comparison pages.
What if I can't find stock of IS42S16100H-7BLI-TR?
You can fill out our help required form which you can use to request a quote for IS42S16100H-7BLI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.