Status: | Unknown |
---|---|
Series: | 3V Parallel NOR Flash Memories |
RoHS: | Unknown |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 128Mbit |
Flash Memory Configuration | 16M x 8bit / 8M x 16bit |
IC Interface Type | CFI Parallel |
Memory Case Style | BGA |
No. of Pins | 64Pins |
Clock Frequency | - |
Access Time | 70ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | 3V Parallel NOR Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Flash Memory, 128Mbit, 70Ns, Bga-64 | Newark Electronics |
128MB PARALLEL FLASH, 64 BALL BGA 9MM X 9MM, ROHS, IT, HIGHEST PROTECTED | Avnet America |
FLASH MEMORY, 128MBIT, 70NS, BGA-64 | element14 |
Where can I find additional details, specifications and documents for a IS29GL128-70DLET?
Additional datasheets, footprints and schematics for IS29GL128-70DLET are listed on our Part Details page. You can also find images and similar parts to IS29GL128-70DLET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS29GL128-70DLET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS29GL128-70DLET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS29GL128-70DLET fall under?
The IS29GL128-70DLET is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS29GL128-70DLET when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS29GL128-70DLET you can contact the distributor directly for product support, shipping queries etc.
Is the IS29GL128-70DLET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS29GL128-70DLET have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for IS29GL128-70DLET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS29GL128-70DLET often in real-time on the comparison pages.
What if I can't find stock of IS29GL128-70DLET?
You can fill out our help required form which you can use to request a quote for IS29GL128-70DLET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.