Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,070
in stock
|
Buy Now | |
element14
from US$0.92
|
317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
275
in stock
|
Buy Now | |
Avnet Silica
-
|
1,440
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 32Mbit |
Flash Memory Configuration | 4M x 8bit |
IC Interface Type | SPI |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Clock Frequency | 133MHz |
Access Time | - |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | 3V Serial NOR Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Nor Flash Memory 32Mbit, 133Mhz, Soic-8 | Newark Electronics |
NOR FLASH MEMORY 32MBIT, 133MHZ, SOIC-8 | element14 |
IC: FLASH memory | Transfer Multisort Elektronik |
SPI 32M 8-PIN SOIC 208MIL | Avnet Silica |
Where can I find additional details, specifications and documents for a IS25LP032D-JBLE?
Additional datasheets, footprints and schematics for IS25LP032D-JBLE are listed on our Part Details page. You can also find images and similar parts to IS25LP032D-JBLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS25LP032D-JBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS25LP032D-JBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS25LP032D-JBLE fall under?
The IS25LP032D-JBLE is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to IS25LP032D-JBLE when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS25LP032D-JBLE you can contact the distributor directly for product support, shipping queries etc.
Is the IS25LP032D-JBLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS25LP032D-JBLE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for IS25LP032D-JBLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS25LP032D-JBLE often in real-time on the comparison pages.
What if I can't find stock of IS25LP032D-JBLE?
You can fill out our help required form which you can use to request a quote for IS25LP032D-JBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.