Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 16Mbit |
Flash Memory Configuration | 2M x 8bit |
IC Interface Type | SPI |
Memory Case Style | WSON |
No. of Pins | 8Pins |
Clock Frequency | 133MHz |
Access Time | - |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | 3V Serial NOR Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Flash Memory, 16Mbit, 133Mhz, Wson-8 | Newark Electronics |
FLASH MEMORY, 16MBIT, 133MHZ, WSON-8 | element14 |
Serial Flash Memory 16Mb 2.3V to3.6V 8-Pin Surface Mount WSON | Avnet America |
Where can I find additional details, specifications and documents for a IS25LP016D-JLLE?
Additional datasheets, footprints and schematics for IS25LP016D-JLLE are listed on our Part Details page. You can also find images and similar parts to IS25LP016D-JLLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS25LP016D-JLLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS25LP016D-JLLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS25LP016D-JLLE fall under?
The IS25LP016D-JLLE is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS25LP016D-JLLE when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS25LP016D-JLLE you can contact the distributor directly for product support, shipping queries etc.
Is the IS25LP016D-JLLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS25LP016D-JLLE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IS25LP016D-JLLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS25LP016D-JLLE often in real-time on the comparison pages.
What if I can't find stock of IS25LP016D-JLLE?
You can fill out our help required form which you can use to request a quote for IS25LP016D-JLLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.