Status: | Unknown |
---|---|
Series: | 3.3V MLC NAND Flash Memories |
RoHS: | Unknown |
Flash Memory Type | eMMC NAND |
---|---|
Memory Size | 8GB |
Flash Memory Configuration | - |
IC Interface Type | Parallel |
Memory Case Style | FBGA |
No. of Pins | 153Pins |
Clock Frequency | 200MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V MLC NAND Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
FLASH MEMORY, 8GB, 200MHZ, FBGA-153 | Farnell |
NAND Flash Memory with eMMC 5.0 Interface 8GB 0-200MHz Industrial Grade -40 to 85°C 153-Ball FBGA | Avnet Asia |
Where can I find additional details, specifications and documents for a IS21ES08G-JCLI?
Additional datasheets, footprints and schematics for IS21ES08G-JCLI are listed on our Part Details page. You can also find images and similar parts to IS21ES08G-JCLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS21ES08G-JCLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS21ES08G-JCLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS21ES08G-JCLI fall under?
The IS21ES08G-JCLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS21ES08G-JCLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS21ES08G-JCLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS21ES08G-JCLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS21ES08G-JCLI have stock available?
Authorised distributors including element14, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for IS21ES08G-JCLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS21ES08G-JCLI often in real-time on the comparison pages.
What if I can't find stock of IS21ES08G-JCLI?
You can fill out our help required form which you can use to request a quote for IS21ES08G-JCLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.