Status: | Unknown |
---|---|
Series: | CIPOS Nano Series |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
2,018
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
2,018
in stock
|
Buy Now | |
element14
from US$2.12
|
2,018
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$1.93
|
-
|
Buy Now | |
RS
from US$2.29
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now |
Motor Type | Half Bridge |
---|---|
No. of Outputs | 3Outputs |
Output Current | 80A |
Output Voltage | 40V |
Driver Case Style | PQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | CIPOS Nano Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 80A |
IPM Case Style | PQFN |
IPM Power Device | MOSFET |
IPM Series | CIPOS |
Voltage Rating (Vces / Vdss) | 40V |
Ipm Module, Mosfet, 40V, 80A, Pqfn | Newark Electronics |
IPM MODULE, MOSFET, 40V, 80A, PQFN | element14 |
IGBT IPM 40V 80A 0,8V 7x8PQFN | Rutronik |
INFINEON GATE DRIVER IRSM005-800MHTR | RS |
H Bridge Driver 27-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRSM005-800MHTR?
Additional datasheets, footprints and schematics for IRSM005-800MHTR are listed on our Part Details page. You can also find images and similar parts to IRSM005-800MHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRSM005-800MHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRSM005-800MHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRSM005-800MHTR fall under?
The IRSM005-800MHTR is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRSM005-800MHTR when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM005-800MHTR you can contact the distributor directly for product support, shipping queries etc.
Is the IRSM005-800MHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRSM005-800MHTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for IRSM005-800MHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRSM005-800MHTR often in real-time on the comparison pages.
What if I can't find stock of IRSM005-800MHTR?
You can fill out our help required form which you can use to request a quote for IRSM005-800MHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.