Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 49.5W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 15A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 3.3V 15A, 18-75VIN | Sager |
Dc-Dc Converter, 3.3V, 15A | Newark Electronics |
Module DC-DC Single-Out Negative Logic 3.3V 15A 8-Pin 1/16 Brick Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a IRS-3.3/15-Q48N-C?
Additional datasheets, footprints and schematics for IRS-3.3/15-Q48N-C are listed on our Part Details page. You can also find images and similar parts to IRS-3.3/15-Q48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS-3.3/15-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS-3.3/15-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS-3.3/15-Q48N-C fall under?
The IRS-3.3/15-Q48N-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to IRS-3.3/15-Q48N-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS-3.3/15-Q48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the IRS-3.3/15-Q48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS-3.3/15-Q48N-C have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for IRS-3.3/15-Q48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS-3.3/15-Q48N-C often in real-time on the comparison pages.
What if I can't find stock of IRS-3.3/15-Q48N-C?
You can fill out our help required form which you can use to request a quote for IRS-3.3/15-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.